onsemi PMIC - PMIC - Gate Drivers - NCP302055MNTWG NCP302055MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928819-NCP302055MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge, Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302055 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928819-NCP302055MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge, Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302055 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP302055MNTWG - 928819-NCP302055MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP302055MNTWG
928819-NCP302055MNTWG
PMIC - PMIC - Gate Drivers - NCP302055MNTWG 928819-NCP302055MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928819-NCP302055MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge, Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302055 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928819-NCP302055MNTWG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge, Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP302055
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - NCP302055MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP302055MNTWG
PMIC - Gate Drivers NCP302055MNTWG
IC GATE DRVR HALF BRD/LOW PQFN31

IC GATE DRVR HALF BRD/LOW PQFN31

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928819-NCP302055MNTWG NCP302055MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP302055MNTWG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers