onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302045MNTWG NCP302045MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806606-NCP302045MNTW G Packaging: Reel Mounting Style: Surface Mount Features: Sleep Mode Output Type: P-Channel Input Type: Differential Interface: USB Switch Type: General Purpose Fault Protection: Current Limiting, Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.3V ~ 5.5V Rds On (Typ): 95mOhm Supplier Device Package: 31-PQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 31-PowerWFQFN Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Supply (Vcc/Vdd): 9V ~ 15V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806606-NCP302045MNTW G Packaging: Reel Mounting Style: Surface Mount Features: Sleep Mode Output Type: P-Channel Input Type: Differential Interface: USB Switch Type: General Purpose Fault Protection: Current Limiting, Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.3V ~ 5.5V Rds On (Typ): 95mOhm Supplier Device Package: 31-PQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 31-PowerWFQFN Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Supply (Vcc/Vdd): 9V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302045MNTWG - 806606-NCP302045MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302045MNTWG
806606-NCP302045MNTWG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302045MNTWG 806606-NCP302045MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 806606-NCP302045MNTW G Packaging: Reel Mounting Style: Surface Mount Features: Sleep Mode Output Type: P-Channel Input Type: Differential Interface: USB Switch Type: General Purpose Fault Protection: Current Limiting, Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.3V ~ 5.5V Rds On (Typ): 95mOhm Supplier Device Package: 31-PQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 31-PowerWFQFN Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Supply (Vcc/Vdd): 9V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 806606-NCP302045MNTWG
Packaging: Reel
Mounting Style: Surface Mount
Features: Sleep Mode
Output Type: P-Channel
Input Type: Differential
Interface: USB
Switch Type: General Purpose
Fault Protection: Current Limiting, Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.3V ~ 5.5V
Rds On (Typ): 95mOhm
Supplier Device Package: 31-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 31-PowerWFQFN
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Voltage - Supply (Vcc/Vdd): 9V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 806606-NCP302045MNTWG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302045MNTWG
Polarity P-Channel
Unlock Full Specs
to access all available technical data