The NCP302045 is an integrated driver and MOSFET module for high-current DC-DC buck conversion in microprocessor power applications. It is packaged in a PQFN31 5x5 mm case and supports continuous output currents up to 45 A and peak currents up to 75 A at frequencies up to 2 MHz. The device operates with a 4.5 V to 5.5 V control supply and a 4.5 V to 20 V input voltage. It includes an internal bootstrap diode, undervoltage lockout, thermal shutdown, and a thermal warning output. Operating junction temperature ranges from -40°C to 150°C, with a thermal resistance of 12.4 °C/W. The part is compatible with 3.3 V or 5 V PWM inputs and supports 3-level PWM with zero cross detection.
NCP302045 - Integrated Driver and MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP302045HMNTWG |
| Package Type | QFN31 |