Manufacturer: ON Semiconductor
Win Source Part Number: 886950-NCP302040MNTW
Operating Temperature Range: -40°C ~ 125°C
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 15V
Family Name: NCP302040
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PWR DRIVER P-CHAN 2:1 31PQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | NCP302040MNTWG | NCP302040MNTWG |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302040MNTWG | PMIC - Power Distribution Switches, Load Drivers |
| Current | 5.0 amps |