onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302035MNTWG NCP302035MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886949-NCP302035MNTW G Operating Temperature Range: -40°C ~ 125°C Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 15V Family Name: NCP302035 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886949-NCP302035MNTW G Operating Temperature Range: -40°C ~ 125°C Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 15V Family Name: NCP302035 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302035MNTWG
NCP302035MNTWG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302035MNTWG NCP302035MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 886949-NCP302035MNTW G Operating Temperature Range: -40°C ~ 125°C Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 15V Family Name: NCP302035 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886949-NCP302035MNTWG
Operating Temperature Range: -40°C ~ 125°C
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 15V
Family Name: NCP302035
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP302035MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP302035MNTWG
PMIC - Power Distribution Switches, Load Drivers NCP302035MNTWG
IC PWR DRIVER P-CHAN 2:1 31PQFN

IC PWR DRIVER P-CHAN 2:1 31PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP302035MNTWG NCP302035MNTWG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP302035MNTWG PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details