onsemi IC VOLT DETECT OD 4.2V 5TSOP NCP301LSN42T1G

Description
IC VOLT DETECT OD 4.2V 5TSOP
Description
IC VOLT DETECT OD 4.2V 5TSOP

Suppliers

Company
Product
Description
Supplier Links
IC VOLT DETECT OD 4.2V 5TSOP - 598-NCP301LSN42T1G - Utmel Electronic Limited
Hong Kong, China
IC VOLT DETECT OD 4.2V 5TSOP
598-NCP301LSN42T1G
IC VOLT DETECT OD 4.2V 5TSOP 598-NCP301LSN42T1G
IC VOLT DETECT OD 4.2V 5TSOP

IC VOLT DETECT OD 4.2V 5TSOP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Voltage Sensors
Product Number 598-NCP301LSN42T1G
Product Name IC VOLT DETECT OD 4.2V 5TSOP
Electrical Output Outputs an analog voltage signal
Voltage 4.2 volts
Voltage Type DCVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details