Manufacturer: ON Semiconductor
Win Source Part Number: 059987-NCP301LSN22T1
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin TSOT-23-5
Manufacturer Device Package: 5-TSOP
Standard Package: 1
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 059987-NCP301LSN22T1G |
| Product Name | Integrated Circuits(ICs) |