Manufacturer: ON Semiconductor
Win Source Part Number: 003737-NCP3012DTBR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 75kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 86%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.7 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Switching Controllers Single Output Buck 0.8V to 40V 70uA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 003737-NCP3012DTBR2G | NCP3012DTBR2GOSTR-ND | NCP3012DTBR2G | NCP3012DTBR2G | NCP3012DTBR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP3012DTBR2G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good |