Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
Audio Power Amplifier, Class AB, 1.35 W, with Selectable Fast Turn-On Time, 1.45X1.45X0.6MM-0.5M
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
IC AMP AB MONO 1.35W 9FLIPCHIP
IC AMP AB MONO 1.35W 9FLIPCHIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | NCP2991FCT2G-ND | 742-NCP2991FCT2G | NCP2991FCT2G | NCP2991FCT2G | 598-NCP2991FCT2G |
| Product Name | Audio Amplifiers | 1.35 W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP AB MONO 1.35W 9FLIPCHIP |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.35 watts | 1.35 watts | 1.35 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |