Audio Power Amplifier, 1.3 W, with Fast Turn-On Time, 1.45X1.45X0.6MM-0.5M
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
IC AMP AB MONO 1.3W 9FLIPCHIP
IC AMP AB MONO 1.3W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-NCP2990FCT2G | NCP2990FCT2G-ND | NCP2990FCT2G | NCP2990FCT2G | NCP2990FCT2G |
| Product Name | 1.3 W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | |
| Features | Thermal Shutdown Protection |