onsemi Audio Amplifiers NCP2892AFCT2G

Description
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - NCP2892AFCT2G-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
NCP2892AFCT2G-ND
Audio Amplifiers NCP2892AFCT2G-ND
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Buy Now Datasheet
Singapore, Singapore
1.3 W Audio Amplifier
742-NCP2892AFCT2G
1.3 W Audio Amplifier 742-NCP2892AFCT2G
Audio Power Amplifier, 1.3 W, with Fast Turn-On Time, 1.45X1.45X0.6MM-0.5M M PIT, 3000-DSFTP Product overview: NCP2892AFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.3 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2892AFCT2G can be used for catalog matching and distributor lookup.

Audio Power Amplifier, 1.3 W, with Fast Turn-On Time, 1.45X1.45X0.6MM-0.5MM PIT, 3000-DSFTP Product overview: NCP2892AFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.3 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2892AFCT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - NCP2892AFCT2G - 059983-NCP2892AFCT2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCP2892AFCT2G
059983-NCP2892AFCT2G
Linear - Linear - Amplifiers - Audio - NCP2892AFCT2G 059983-NCP2892AFCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 059983-NCP2892AFCT2G Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-FlipChip Dimension: 9-WFBGA, FCBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059983-NCP2892AFCT2G
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCP2892AFCT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCP2892AFCT2G
IC AMP AB MONO 1.3W 9FLIPCHIP

IC AMP AB MONO 1.3W 9FLIPCHIP

Supplier's Site
Audio Amplifiers - NCP2892AFCT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
NCP2892AFCT2G
Audio Amplifiers NCP2892AFCT2G
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Buy Now Datasheet
Linear - Amplifiers - Audio - NCP2892AFCT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
NCP2892AFCT2G
Linear - Amplifiers - Audio NCP2892AFCT2G
IC AMP AB MONO 1.3W 9FLIPCHIP

IC AMP AB MONO 1.3W 9FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number NCP2892AFCT2G-ND 742-NCP2892AFCT2G 059983-NCP2892AFCT2G NCP2892AFCT2G NCP2892AFCT2G NCP2892AFCT2G
Product Name Audio Amplifiers 1.3 W Audio Amplifier Linear - Linear - Amplifiers - Audio - NCP2892AFCT2G Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.2 to 5.5 volts 5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts 2.2 to 5.5 volts
Output Power 1.3 watts 1.3 watts 1.3 watts 1.3 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data