Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
1.08W Mono Class-AB Audio Amp, 5.5V, 8R, MSOP Product overview: NCP2890DMR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W, 5.5V, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.08W, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2890DMR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003723-NCP2890DMR2G
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.08W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AMP CLSS AB MONO 1.08W 8MICRO
IC AMP CLSS AB MONO 1.08W 8MICRO
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
Audio Amplifiers 1W Audio Power Industrial Temp
IC AMP CLSS AB MONO 1.08W 8MICRO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCP2890DMR2GOSTR-ND | 742-NCP2890DMR2G | 003723-NCP2890DMR2G | NCP2890DMR2G | NCP2890DMR2G | NCP2890DMR2G | NCP2890DMR2G | NCP2890DMR2G |
| Product Name | Audio Amplifiers | 1.08W 5.5V MSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - NCP2890DMR2G | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |||
| Output Power | 1.08 watts | 1.08 watts | 1.08 watts | 1.08 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |