Manufacturer: ON Semiconductor
Win Source Part Number: 097896-NCP2890AFCT2G
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.08W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Audio Power Amplifier, 1.0 W, 1.45X1.45X0.6MM-0.5M
Audio Amplifiers 1W Audio Power Industrial Temp
IC AMP AB MONO 1.08W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
IC AMP AB MONO 1.08W 9FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 097896-NCP2890AFCT2G | 742-NCP2890AFCT2G | NCP2890AFCT2G | NCP2890AFCT2G | NCP2890AFCT2G | NCP2890AFCT2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCP2890AFCT2G | 1.0 W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | ||
| Output Power | 1.08 watts | 1.08 watts | 1.08 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB |