Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
1.08W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, FLIP CHIP, CSP-9 Product overview: NCP2890AFCT2 from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2890AFCT2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230122-NCP2890AFCT2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1.08W, 1 Channel(s), 1 Func, PBGA9
IC AMP AB MONO 1.08W 9FLIPCHIP
IC AMP AB MONO 1.08W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | NCP2890AFCT2-ND | 742-NCP2890AFCT2 | 1230122-NCP2890AFCT2 | NCP2890AFCT2 | NCP2890AFCT2 | NCP2890AFCT2 | NCP2890AFCT2 |
| Product Name | Audio Amplifiers | 1.08W Audio Amplifier | Linear - Linear - Amplifiers - Audio - NCP2890AFCT2 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |||
| Output Power | 1.08 watts | 1.08 watts | 1.08 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class AB |