Fixed/Adjustable Positive LDO Regulator, 2.7V Min, 2.84V Max, 0.25V Dropout, CMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1230120-NCP2860DM277
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC VREG FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.25 V DROPOUT, PDSO8, MSOP-8, Fixed/Adjustable Positive Single Output LDO Regulator Product overview: NCP2860DM277R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.25 V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25 V, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP2860DM277R2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.77V 300MA MICRO8
IC REG LINEAR 2.77V 300MA MICRO8
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP2860DM277R2 | NCP2860DM277R2OS-ND | 1230120-NCP2860DM277R2 | 776-NCP2860DM277R2 | NCP2860DM277R2 | NCP2860DM277R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP2860DM277R2 | 0.25 V MSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Over Temperature, Short Circuit, Soft Start | Enable, Fault Output |