onsemi 3.0 W Audio Amplifier NCP2823BFCT2G

Description
Audio Power Amplifier, 3.0 W, Filterless, Class D, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2823BFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.0 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2823BFCT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Power Amplifier, 3.0 W, Filterless, Class D, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2823BFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.0 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2823BFCT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0 W Audio Amplifier
742-NCP2823BFCT2G
3.0 W Audio Amplifier 742-NCP2823BFCT2G
Audio Power Amplifier, 3.0 W, Filterless, Class D, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2823BFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.0 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2823BFCT2G can be used for catalog matching and distributor lookup.

Audio Power Amplifier, 3.0 W, Filterless, Class D, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2823BFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.0 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2823BFCT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - NCP2823BFCT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
NCP2823BFCT2GOSTR-ND
Audio Amplifiers NCP2823BFCT2GOSTR-ND
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - NCP2823BFCT2G - 041876-NCP2823BFCT2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCP2823BFCT2G
041876-NCP2823BFCT2G
Linear - Linear - Amplifiers - Audio - NCP2823BFCT2G 041876-NCP2823BFCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 041876-NCP2823BFCT2G Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-FlipChip Dimension: 9-WFBGA, FCBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041876-NCP2823BFCT2G
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Audio - NCP2823BFCT2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
NCP2823BFCT2G
Linear - Amplifiers - Audio NCP2823BFCT2G
IC AMP CLASS D MONO 3W 9FLIPCHIP

IC AMP CLASS D MONO 3W 9FLIPCHIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
NCP2823BFCT2G
Audio Amplifiers NCP2823BFCT2G
Audio Amplifiers GRESHAM FCI AUDIO AMP

Audio Amplifiers GRESHAM FCI AUDIO AMP

Buy Now Datasheet
Audio Amplifiers - NCP2823BFCT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
NCP2823BFCT2G
Audio Amplifiers NCP2823BFCT2G
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCP2823BFCT2G
Integrated Circuits (ICs) - Linear - Amplifiers NCP2823BFCT2G
IC AMP CLASS D MONO 3W 9FLIPCHIP

IC AMP CLASS D MONO 3W 9FLIPCHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number 742-NCP2823BFCT2G NCP2823BFCT2GOSTR-ND 041876-NCP2823BFCT2G NCP2823BFCT2G NCP2823BFCT2G NCP2823BFCT2G NCP2823BFCT2G
Product Name 3.0 W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - NCP2823BFCT2G Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 9-WFBGA, FCBGA 9-FlipChip 9-WFBGA, FCBGA 9-WFBGA, FCBGA
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data