Audio Power Amplifier, 3.0 W, Filterless, Class D, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2823BFCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.0 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2823BFCT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008779-NCP2823BFCT1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Short-Circuit and Thermal Protection
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4Ohm
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 9-WFBGA, FCBGA
Supplier Device Package: 9-FlipChip (1.45x1.45)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-NCP2823BFCT1G-O
Base Product Number: NCP2823
Product Status: Last Time Buy
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
IC AMP CLASS D MONO 3W 9FLIPCHIP
Audio Amplifiers GRESHAM FCI AUDIO AMP
IC AMP CLASS D MONO 3W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-NCP2823BFCT1G | 1008779-NCP2823BFCT1G | NCP2823BFCT1GOSTR-ND | NCP2823BFCT1G | NCP2823BFCT1G | NCP2823BFCT1G | NCP2823BFCT1G |
| Product Name | 3.0 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to ? volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Pins | 9 | 9 | |||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Operation Class | Class D | Class D | Class D |