Manufacturer: ON Semiconductor
Win Source Part Number: 025007-NCP2823AFCT2G
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.8W x 1 @ 8 Ohm
Family Name: NCP2823
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): IS31AP2010B-UTLS2-TR
Introduction Date: February 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Audio Power Amplifier, 3.0 W, Filterless, Class D, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2823AFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.0 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2823AFCT2G can be used for catalog matching and distributor lookup.
IC AMP D MONO 1.8W 9FLIPCHIP
IC AMP D MONO 1.8W 9FLIPCHIP
IC AMP D MONO 1.8W 9FLIPCHIP
Audio Amplifiers GRESHAM FCI AUDIO AMP
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 025007-NCP2823AFCT2G | NCP2823AFCT2GOSTR-ND | 742-NCP2823AFCT2G | NCP2823AFCT2G | NCP2823AFCT2G | NCP2823AFCT2G | NCP2823AFCT2G | NCP2823AFCT2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCP2823AFCT2G | Audio Amplifiers | 3.0 W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.8 watts | 1.8 watts | 1.8 watts | 1.8 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 9-FlipChip | 9-WFBGA, FCBGA | Tape and Reel | Surface Mount | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA |