2.65W, 1 CHANNEL, AUDIO AMPLIFIER, BGA9, LEAD FREE, CSP-9 Product overview: NCP2821FCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2821FCT1G can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Manufacturer: ON Semiconductor
Win Source Part Number: 928817-NCP2821FCT1G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Package: Reel - TR
Package: 9-WFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP2821
Categories: Integrated Circuits (ICs)
Case / Package: 9-FlipChip (1.45x1.45)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
IC AMP D MONO 2.65W 9FLIPCHIP
IC AMP AUDIO D 2.65W 9-FLIPCHIP
IC AMP D MONO 2.65W 9FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-NCP2821FCT1G | NCP2821FCT1G-ND | 928817-NCP2821FCT1G | NCP2821FCT1G | NCP2821FCT1G | 598-NCP2821FCT1G | NCP2821FCT1G |
| Product Name | 2.65W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCP2821FCT1G | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP AUDIO D 2.65W 9-FLIPCHIP | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 9-WFBGA, FCBGA | 9-FlipChip (1.45x1.45) | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | CSP; 9-WFBGA, FCCSPBGA | |
| Features | Thermal Shutdown Protection |