Amplifier IC 1-Channel (Mono) Class D 8-UDFN (2x2.2)
Manufacturer: ON Semiconductor
Win Source Part Number: 025006-NCP2820MUTBG
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Family Name: NCP2820
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x2.2)
Dimension: 8-UFDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX4295ESE+; MAX98357AGTE/V+; MAX98357AEWL+; MAX98357BETE+;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Mono Class D Audio Amp, 2.65W, 5.5V, 4R, DFN Product overview: NCP2820MUTBG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W, 5.5V, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W, 5.5V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2820MUTBG can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 2.65W 8UDFN
Amplifier IC 1-Channel (Mono) Class D 8-UDFN (2x2.2)
Audio Amplifiers CLASS D AUDIO AMP
IC AMP CLASS D MONO 2.65W 8UDFN
IC AMP CLASS D MONO 2.65W 8UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCP2820MUTBGOSTR-ND | 025006-NCP2820MUTBG | 742-NCP2820MUTBG | NCP2820MUTBG | NCP2820MUTBG | NCP2820MUTBG | NCP2820MUTBG | NCP2820MUTBG |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCP2820MUTBG | 2.65W 5.5V DFN Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |