Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Manufacturer: ON Semiconductor
Win Source Part Number: 115670-NCP2820FCT2G
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Family Name: NCP2820
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX98356EWL+T; MAX98357AGTE/V+; MAX98357AEWL+; MAX98357BETE+;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: Taiwan, Malaysia , United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Audio Power Amplifier, Class D, 2.65 W, Filterless, Mono 2.65 W Mono Class D Audio Amplifier, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2820FCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2820FCT2G can be used for catalog matching and distributor lookup.
IC AMP D MONO 2.65W 9FLIPCHIP
Audio Amplifiers ANA CLAS D AUDIO AMP
IC AMP D MONO 2.65W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | NCP2820FCT2GOSTR-ND | 115670-NCP2820FCT2G | 742-NCP2820FCT2G | NCP2820FCT2G | NCP2820FCT2G | NCP2820FCT2G | NCP2820FCT2G |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCP2820FCT2G | 2.65 W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |