Audio Power Amplifier, Class D, 2.65 W, Filterless, Mono 2.65 W Mono Class D Audio Amplifier, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2820FCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2820FCT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025005-NCP2820FCT1G
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Family Name: NCP2820
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX98356EWL+T; MAX98357AGTE/V+; MAX98357AEWL+; MAX98357BETE+;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
IC AMP AUDIO D 2.65W 9-FLIPCHIP
IC AMP D MONO 2.65W 9FLIPCHIP
Audio Amplifiers 2.65W Mono Class D Audio Ind. Temp
AUDIO AMPLIFIER, 2.63W, 1 CHANNE
IC AMP D MONO 2.65W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-NCP2820FCT1G | 025005-NCP2820FCT1G | NCP2820FCT1GOSTR-ND | 598-NCP2820FCT1G | NCP2820FCT1G | NCP2820FCT1G | NCP2820FCT1G | NCP2820FCT1G | NCP2820FCT1G |
| Product Name | 2.65 W Audio Amplifier | Linear - Linear - Amplifiers - Audio - NCP2820FCT1G | Audio Amplifiers | IC AMP AUDIO D 2.65W 9-FLIPCHIP | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 9-FlipChip | 9-WFBGA, FCBGA | CSP; 9-WFBGA, FCCSPBGA | Surface Mount | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | ||
| Output Power | 2.65 watts | 2.65 watts | 2.63 watts | 2.65 watts | 2.65 watts |