Win Source Part Number: 1349625-NCP2820FCT1
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: Tape & Reel
Standard Package: 3,000
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4Ohm
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 9-WFBGA, FCBGA
Supplier Device Package: 9-FlipChip (1.45x1.45)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: NCP2820
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
IC 2.63 W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, FCSP-9, Audio/Video Amplifier Product overview: NCP2820FCT1 from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.63 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2820FCT1 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
IC AMP D MONO 2.65W 9FLIPCHIP
IC AMP D MONO 2.65W 9FLIPCHIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1349625-NCP2820FCT1 | NCP2820FCT1-ND | 742-NCP2820FCT1 | NCP2820FCT1 | NCP2820FCT1 | NCP2820FCT1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | 2.63 W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | Tape and Reel | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA |