Audio Power Amplifier, Class D, 2.65 W, Filterless, Mono 2.65 W Mono Class D Audio Amplifier with Fast Startup Time, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP2820AFCT2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2820AFCT2G can be used for catalog matching and distributor lookup.
IC AUDIO AMP D 9-FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-FlipChip (1.45x1.45)
IC PWR AMP AUDIO 2.65W D 9-CSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-NCP2820AFCT2G | NCP2820AFCT2G-ND | NCP2820AFCT2G | NCP2820AFCT2G |
| Product Name | 2.65 W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts |
| Operating Temperature | -40 C (-40 F) | |||
| Package Type | Tape and Reel | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA |
| Features | Thermal Shutdown Protection |