Audio Amplifier, NOCAP, LongPlay, Headphone, 12PIN FLIP-CHIP,1.62X1.22,
Audio Amplifier, NOCAP, LongPlay, Headphone
Amplifier IC 2-Channel (Stereo) Class AB 12-FlipChip (1.62x1.22)
Amplifier IC 2-Channel (Stereo) Class AB 12-FlipChip (1.62x1.22)
Amplifier IC 2-Channel (Stereo) Class AB 12-FlipChip (1.62x1.22)
Manufacturer: ON Semiconductor
Win Source Part Number: 800714-NCP2817BFCCT2
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop
Output Type: 2-Channel (Stereo)
Supplier Device Package: 12-Flip-Chip (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFBGA, FCBGA
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V
Max Output Power x Channels at Load: 42mW x 2 at 16Ohm
Amplifier IC 2-Channel (Stereo) Class AB 12-FlipChip (1.62x1.22)
IC AMP AB STEREO 42MW 12FLIPCHIP
IC AMP AB STEREO 42MW 12FLIPCHIP
Audio Amplifiers HEADPHONE AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-NCP2817BFCCT2G | NCP2817BFCCT2G | NCP2817BFCCT2GOSTR-ND | 800714-NCP2817BFCCT2G | NCP2817BFCCT2G | NCP2817BFCCT2G | NCP2817BFCCT2G | NCP2817BFCCT2G |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCP2817BFCCT2G | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 to 1.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 12PIN FLIP-CHIP,1.62X1.22 | 12-UFBGA, FCBGA | 12-UFBGA, FCBGA | 12-UFBGA, FCBGA | |||
| Standards | RoHS |