Manufacturer: ON Semiconductor
Win Source Part Number: 805664-NCP2815BFCCT2
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Shutdown, Thermal Protection
Output Type: 2-Channel (Stereo)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 12-FlipChip
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 3.6V
Max Output Power x Channels at Load: 62mW x 2 at 16Ohm
Part Number Series: NCP2815
NOCAP LongPlay True Ground Headphone Amplifier with Backside Laminate Coating, 12PIN FLIP-CHIP,1.62X1.22,
IC AMP AB STEREO 62MW 12FLIPCHIP
Amplifier IC 2-Channel (Stereo) Class AB 12-FlipChip
IC AMP AB STEREO 62MW 12FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 805664-NCP2815BFCCT2G | 742-NCP2815BFCCT2G | NCP2815BFCCT2G | NCP2815BFCCT2G | NCP2815BFCCT2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCP2815BFCCT2G | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | |
| Output Power | 0.0620 watts | 0.0620 watts | 0.0620 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB |