Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 12-Pin WQFN EP T/R Product overview: NCP2811BMTTXG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811BMTTXG can be used for catalog matching and distributor lookup.
IC AUDIO AMP AB 12-WQFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-WQFN (3x3)
IC AMP STEREO HEADPHONE 12WQFN
IC AMP STEREO HEADPHONE 12WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-NCP2811BMTTXG | NCP2811BMTTXGOSTR-ND | NCP2811BMTTXG | NCP2811BMTTXG | NCP2811BMTTXG |
| Product Name | 0.11W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | -40 C (-40 F) | ||||
| Package Type | WQFN EP | 12-VFQFN Exposed Pad | 12-VFQFN Exposed Pad | 12-VFQFN Exposed Pad | |
| Number of Pins | 12 | 12 | |||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 5 to 2.7 volts |