Audio Power Amplifier, True Ground Stereo Headphone with Backside Laminate Coating
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-FlipChip (2x1.5)
Manufacturer: ON Semiconductor
Win Source Part Number: 116114-NCP2811BFCCT1
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 110mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-FlipChip
Dimension: 12-UFBGA, FCBGA
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Audio Power Amplifier, True Ground Stereo Headphone with Backside Laminate Coating, 12-Pin Flip-Chip, 2x1.5, 0.5P, 3000-DSFTP Product overview: NCP2811BFCCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811BFCCT1G can be used for catalog matching and distributor lookup.
IC AMP AB STER 110MW 12FLIPCHIP
Audio Amplifiers HEADSET AUDIO AMPLIFIER
IC AMP AB STER 110MW 12FLIPCHIP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-FlipChip (2x1.5)
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | NCP2811BFCCT1G | NCP2811BFCCT1GOSTR-ND | 116114-NCP2811BFCCT1G | 742-NCP2811BFCCT1G | NCP2811BFCCT1G | NCP2811BFCCT1G | NCP2811BFCCT1G | NCP2811BFCCT1G |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCP2811BFCCT1G | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards | RoHS | |||||||
| Package Type | 12-Pin Flip-Chip, 2x1.5, 0.5P | 12-UFBGA, FCBGA | 12-FlipChip | Tape and Reel | 12-UFBGA, FCBGA | 12-UFBGA, FCBGA | ||
| Life Cycle Stage | Obsolete | Last Shipments | ||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 5 to 2.7 volts | 2.7 to 5 volts |