onsemi 0.11W TSSOP Audio Amplifier NCP2811BDTBR2G

Description
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 14-Pin TSSOP W T/R Product overview: NCP2811BDTBR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811BDTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 14-Pin TSSOP W T/R Product overview: NCP2811BDTBR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811BDTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.11W TSSOP Audio Amplifier
742-NCP2811BDTBR2G
0.11W TSSOP Audio Amplifier 742-NCP2811BDTBR2G
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 14-Pin TSSOP W T/R Product overview: NCP2811BDTBR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811BDTBR2G can be used for catalog matching and distributor lookup.

Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 14-Pin TSSOP W T/R Product overview: NCP2811BDTBR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811BDTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - NCP2811BDTBR2G - 1230117-NCP2811BDTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCP2811BDTBR2G
1230117-NCP2811BDTBR2G
Linear - Linear - Amplifiers - Audio - NCP2811BDTBR2G 1230117-NCP2811BDTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230117-NCP2811BDTBR 2G Series: NOCAP Packaging: Reel - TR Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Short-Circuit and Thermal Protection, Shutdown Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Headphones, 2-Channel (Stereo) Operating Supply Voltage: 2.7 V ~ 5 V Max Output Power x Channels @ Load: 110mW x 2 @ 16 Ohm Family Name: NCP2811 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NJM2772V; LM48820TMX; LM48820TM; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230117-NCP2811BDTBR2G
Series: NOCAP
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2.7 V ~ 5 V
Max Output Power x Channels @ Load: 110mW x 2 @ 16 Ohm
Family Name: NCP2811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): NJM2772V; LM48820TMX; LM48820TM;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCP2811BDTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCP2811BDTBR2G
IC AMP AB STEREO 110MW 14TSSOP

IC AMP AB STEREO 110MW 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
NCP2811BDTBR2G
Audio Amplifiers NCP2811BDTBR2G
Audio Amplifiers HEADSET AUDIO AMP

Audio Amplifiers HEADSET AUDIO AMP

Buy Now Datasheet
Audio Amplifiers - NCP2811BDTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
NCP2811BDTBR2G
Audio Amplifiers NCP2811BDTBR2G
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - NCP2811BDTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
NCP2811BDTBR2G
Linear - Amplifiers - Audio NCP2811BDTBR2G
IC AMP AB STEREO 110MW 14TSSOP

IC AMP AB STEREO 110MW 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-NCP2811BDTBR2G 1230117-NCP2811BDTBR2G NCP2811BDTBR2G NCP2811BDTBR2G NCP2811BDTBR2G NCP2811BDTBR2G
Product Name 0.11W TSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - NCP2811BDTBR2G Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP W 14-TSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Number of Pins 14
Supply Voltage (VS) 2.7 to 5 volts 5 to 2.7 volts 2.7 to 5 volts
Unlock Full Specs
to access all available technical data