IC AUDIO AMP AB 12-WQFN
Win Source Part Number: 1379292-NCP2811AMTTX
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Fake Threat In the Open Market: 46 pct.
Type: Class AB
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Package / Case: 12-VFQFN Exposed Pad
Supplier Device Package: 12-WQFN (3x3)
Base Product Number: NCP2811
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5V
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 110mW x 2 @ 16Ohm
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 12-Pin WQFN EP T/R Product overview: NCP2811AMTTXG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811AMTTXG can be used for catalog matching and distributor lookup.
IC AMP STEREO HEADPHONE 12WQFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-WQFN (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-WQFN (3x3)
IC AMP STEREO HEADPHONE 12WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | NCP2811AMTTXGOSTR-ND | 1379292-NCP2811AMTTXG | 742-NCP2811AMTTXG | NCP2811AMTTXG | NCP2811AMTTXG | NCP2811AMTTXG |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 0.11W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 5 to 2.7 volts | ||
| Output Power | 0.1100 watts | 0.1100 watts | 0.1100 watts | 0.1100 watts | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||
| Package Type | 12-VFQFN Exposed Pad | 12-VFQFN Exposed Pad | WQFN EP | 12-VFQFN Exposed Pad | 12-VFQFN Exposed Pad |