Manufacturer: ON Semiconductor
Win Source Part Number: 025004-NCP2811ADTBR2
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 110mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Audio Amp Headphone 2-CH Stereo 0.11W Class-AB 14-Pin TSSOP W T/R Product overview: NCP2811ADTBR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.11W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2811ADTBR2G can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 110MW 14TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
AUDIO POWER AMP, AB, -40 TO 85DEG C; Output Power:27mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Load Impedance:16ohm; Product Range:- RoHS Compliant: Yes
Audio Amplifiers HEADSET AUDIO AMP
IC AMP AB STEREO 110MW 14TSSOP
IC AMP AB STEREO 110MW 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 025004-NCP2811ADTBR2G | NCP2811ADTBR2GOSCT-ND | 742-NCP2811ADTBR2G | NCP2811ADTBR2G | NCP2811ADTBR2G | 42Y0729 | NCP2811ADTBR2G | NCP2811ADTBR2G | NCP2811ADTBR2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCP2811ADTBR2G | Audio Amplifiers | 0.11W TSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, Ab, -40 To 85Deg C; Output Power Onsemi | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 5 to 2.7 volts | ||||
| Output Power | 0.1100 watts | 0.1100 watts | 0.1100 watts | 0.0270 watts | 0.1100 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP W | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) |