Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-Micro
Audio Power Amplifier, Stereo Headphone 135 mW, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: NCP2809BDMR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 135 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2809BDMR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 117677-NCP2809BDMR2G
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 135mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-Micro
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC AMP AB STEREO 135MW 10MICRO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-Micro
Audio Amplifiers 135mW Stereo Audio PWR Industrial Temp
IC AMP AB STEREO 135MW 10MICRO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | NCP2809BDMR2GOSTR-ND | 742-NCP2809BDMR2G | 117677-NCP2809BDMR2G | NCP2809BDMR2G | NCP2809BDMR2G | NCP2809BDMR2G | NCP2809BDMR2G |
| Product Name | Audio Amplifiers | 135 mW Audio Amplifier | Linear - Linear - Amplifiers - Audio - NCP2809BDMR2G | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | ||
| Output Power | 0.1350 watts | 0.1350 watts | 0.1350 watts | 0.1350 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |