onsemi Linear - Linear - Amplifiers - Audio - NCP2704FCCT1G NCP2704FCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059981-NCP2704FCCT1G Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.7W x 2 @ 4 Ohm; 62mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-Flip-Chip Dimension: 20-WFBGA, FCBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059981-NCP2704FCCT1G Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.7W x 2 @ 4 Ohm; 62mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-Flip-Chip Dimension: 20-WFBGA, FCBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NCP2704FCCT1G - 059981-NCP2704FCCT1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCP2704FCCT1G
059981-NCP2704FCCT1G
Linear - Linear - Amplifiers - Audio - NCP2704FCCT1G 059981-NCP2704FCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059981-NCP2704FCCT1G Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.7W x 2 @ 4 Ohm; 62mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-Flip-Chip Dimension: 20-WFBGA, FCBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059981-NCP2704FCCT1G
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.7W x 2 @ 4 Ohm; 62mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-Flip-Chip
Dimension: 20-WFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifier - 742-NCP2704FCCT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-NCP2704FCCT1G
Audio Amplifier 742-NCP2704FCCT1G
Audio Management Subsystem - Power Amplifier, Class D, 20 Pin Flip-Chip, 2.5x2, 3000-DSFTP Product overview: NCP2704FCCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2704FCCT1G can be used for catalog matching and distributor lookup.

Audio Management Subsystem - Power Amplifier, Class D, 20 Pin Flip-Chip, 2.5x2, 3000-DSFTP Product overview: NCP2704FCCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP2704FCCT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - NCP2704FCCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
NCP2704FCCT1G
Audio Amplifiers NCP2704FCCT1G
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-FlipChip (2.5x2)

Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D 20-FlipChip (2.5x2)

Buy Now Datasheet
Linear - Amplifiers - Audio - NCP2704FCCT1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
NCP2704FCCT1G
Linear - Amplifiers - Audio NCP2704FCCT1G
IC AMP D MONO 1.7W 20FLIPCHIP

IC AMP D MONO 1.7W 20FLIPCHIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCP2704FCCT1G
Integrated Circuits (ICs) - Linear - Amplifiers NCP2704FCCT1G
IC AMP D MONO 1.7W 20FLIPCHIP

IC AMP D MONO 1.7W 20FLIPCHIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 059981-NCP2704FCCT1G 742-NCP2704FCCT1G NCP2704FCCT1G NCP2704FCCT1G NCP2704FCCT1G
Product Name Linear - Linear - Amplifiers - Audio - NCP2704FCCT1G Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.5 to 5.5 volts ? to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 1.7 watts 1.7 watts 1.7 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D
Unlock Full Specs
to access all available technical data