The NCP252160 is an integrated DC-DC buck converter with a high-side and low-side MOSFET and driver in a PQFN31 5x5 mm package. It supports continuous output currents up to 60 A at 300 kHz switching frequency and up to 55 A at 1 MHz, with operation from a 4.5 V to 16 V input voltage range. The device is compatible with 3.3 V or 5 V PWM inputs and supports 3-level PWM for zero cross detection and skip mode. It includes an internal bootstrap diode, undervoltage lockout, and a thermal warning output. Operating junction temperature ranges from -40°C to +150°C, with a thermal resistance of 12.4°C/W under standard conditions. The part is rated for use in desktop and point-of-load power applications.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP252160MNTWG |
| Package Type | PQFN-DST-SPS55 |