onsemi Integrated Circuits (ICs) - PMIC - Gate Drivers NCP252160MNTWG

Description
Win Source Part Number: 1161923-NCP252160MNT WG Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.65V Current - Peak Output (Source, Sink): 60A, 60A High Side Voltage - Max (Bootstrap): 35 V Rise / Fall Time (Typ): 12ns, 6ns Voltage - Supply: 4.5V ~ 16V Package / Case: 31-PowerWFQFN Supplier Device Package: 31-PQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP252160MNTWGDK R,2156-NCP252160MNTW G-488,488-NCP252160M NTWGTR,488-NCP252160 MNTWGCT Base Product Number: NCP252160
Request a Quote Datasheet
Description
Win Source Part Number: 1161923-NCP252160MNT WG Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.65V Current - Peak Output (Source, Sink): 60A, 60A High Side Voltage - Max (Bootstrap): 35 V Rise / Fall Time (Typ): 12ns, 6ns Voltage - Supply: 4.5V ~ 16V Package / Case: 31-PowerWFQFN Supplier Device Package: 31-PQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP252160MNTWGDK R,2156-NCP252160MNTW G-488,488-NCP252160M NTWGTR,488-NCP252160 MNTWGCT Base Product Number: NCP252160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1161923-NCP252160MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1161923-NCP252160MNTWG
Integrated Circuits (ICs) - PMIC - Gate Drivers 1161923-NCP252160MNTWG
Win Source Part Number: 1161923-NCP252160MNT WG Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.65V Current - Peak Output (Source, Sink): 60A, 60A High Side Voltage - Max (Bootstrap): 35 V Rise / Fall Time (Typ): 12ns, 6ns Voltage - Supply: 4.5V ~ 16V Package / Case: 31-PowerWFQFN Supplier Device Package: 31-PQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP252160MNTWGDK R,2156-NCP252160MNTW G-488,488-NCP252160M NTWGTR,488-NCP252160 MNTWGCT Base Product Number: NCP252160

Win Source Part Number: 1161923-NCP252160MNTWG
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.65V
Current - Peak Output (Source, Sink): 60A, 60A
High Side Voltage - Max (Bootstrap): 35 V
Rise / Fall Time (Typ): 12ns, 6ns
Voltage - Supply: 4.5V ~ 16V
Package / Case: 31-PowerWFQFN
Supplier Device Package: 31-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP252160MNTWGDKR,2156-NCP252160MNTWG-488,488-NCP252160MNTWGTR,488-NCP252160MNTWGCT
Base Product Number: NCP252160

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-NCP252160MNTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-NCP252160MNTWGTR-ND
Full, Half-Bridge (H Bridge) Drivers 488-NCP252160MNTWGTR-ND
Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)

Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-NCP252160MNTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-NCP252160MNTWGCT-ND
Full, Half-Bridge (H Bridge) Drivers 488-NCP252160MNTWGCT-ND
Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)

Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-NCP252160MNTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-NCP252160MNTWGDKR-ND
Full, Half-Bridge (H Bridge) Drivers 488-NCP252160MNTWGDKR-ND
Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)

Half-Bridge Gate Driver IC Non-Inverting 31-PQFN (5x5)

Buy Now Datasheet
Gate Driver, -40 To 125Deg C; No. Of Channels Onsemi - 77AH0597 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver, -40 To 125Deg C; No. Of Channels Onsemi
77AH0597
Gate Driver, -40 To 125Deg C; No. Of Channels Onsemi 77AH0597
GATE DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:-; IC Case / Package:-; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:- RoHS Compliant: Yes

GATE DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:-; IC Case / Package:-; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - NCP252160MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP252160MNTWG
Gate Drivers NCP252160MNTWG
Half Bridge Driver DC-DC Converters N-Channel MOSFET 31-PQFN (5x5)

Half Bridge Driver DC-DC Converters N-Channel MOSFET 31-PQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - NCP252160MNTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCP252160MNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCP252160MNTWG
IC HALF BRIDGE DRIVER 60A 31PQFN

IC HALF BRIDGE DRIVER 60A 31PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1161923-NCP252160MNTWG 488-NCP252160MNTWGTR-ND 77AH0597 NCP252160MNTWG NCP252160MNTWG
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Full, Half-Bridge (H Bridge) Drivers Gate Driver, -40 To 125Deg C; No. Of Channels Onsemi Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting
Output Current 60 amps 60 amps
Supply Voltage 4.5 to 16 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Rise Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC341DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231AD-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
Gate Drivers - 620-1892-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
5 suppliers
 - 74AUP1G125GX/S500,H - Rochester Electronics
Specs
Package Type SOT1226-3
Packing Method Tape Reel; Tape & Reel; Other
View Details