IC PFC/QUASI FLYBACK CTLR 20SOIC
PFC IC Critical Conduction (CRM) 20-SOIC
IC PFC/QUASI FLYBACK CTLR 20SOIC
Win Source Part Number: 1081823-NCP1937B51DR
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 15 mA
Voltage - Supply: 9V ~ 30V
Package / Case: 20-LSOP (0.154", 3.90mm Width), 17 Leads
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP1937B51DR2GTR
Base Product Number: NCP1937
IC PFC/QUASI FLYBACK CTLR 20SOIC
IC PFC/QUASI FLYBACK CTLR 20SOIC
PFC IC Critical Conduction (CRM) 20-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 488-NCP1937B51DR2GDKR-ND | 1081823-NCP1937B51DR2G | NCP1937B51DR2G | NCP1937B51DR2G | NCP1937B51DR2G |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |