IC PFC CTRLR CRM 20SOIC
PFC IC Critical Conduction (CRM) 20-SOIC
IC PFC CTRLR CRM 20SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 928815-NCP1937A2DR2G
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Critical Conduction (CRM) - 20-SOIC
Package: 20-LSOP (0.154", 3.90mm Width), 17 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP1937
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PFC IC Critical Conduction (CRM) 20-SOIC
Power Factor Correction - PFC COMBO PFC & QUAZI FLYBACK
IC PFC CTRLR CRM 20SOIC
IC PFC CTRLR CRM 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 488-NCP1937A2DR2GDKR-ND | 928815-NCP1937A2DR2G | NCP1937A2DR2G | NCP1937A2DR2G | NCP1937A2DR2G | NCP1937A2DR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1937A2DR2G | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |