PFC IC Critical Conduction (CRM) 60kHz ~ 70kHz 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1082044-NCP1927DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 60kHz to 70kHz
Mode: Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): L6563HTR; FAN6921AMLMY; FAN6921AMRMY;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC PFC CTRLR CRM 70KHZ 16SOIC
IC PFC CTRLR CRM 70KHZ 16SOIC
PFC IC Critical Conduction (CRM) 60kHz ~ 70kHz 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1927DR2G-ND | 1082044-NCP1927DR2G | NCP1927DR2G | NCP1927DR2G | NCP1927DR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1927DR2G | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |