onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS NCP1910GEVB

Description
Win Source Part Number: 1081821-NCP1910GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 3A Voltage - Input: 3V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: NCP1910 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: NCP1910GEVBOS Base Product Number: NCP1910 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081821-NCP1910GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 3A Voltage - Input: 3V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: NCP1910 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: NCP1910GEVBOS Base Product Number: NCP1910 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1081821-NCP1910GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1081821-NCP1910GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1081821-NCP1910GEVB
Win Source Part Number: 1081821-NCP1910GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 3A Voltage - Input: 3V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: NCP1910 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: onsemi Other Names: NCP1910GEVBOS Base Product Number: NCP1910 Product Status: Obsolete

Win Source Part Number: 1081821-NCP1910GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Current - Output: 3A
Voltage - Input: 3V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Utilized IC / Part: NCP1910
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: onsemi
Other Names: NCP1910GEVBOS
Base Product Number: NCP1910
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCP1910GEVB
Power Management IC Development Tools NCP1910GEVB
Power Management IC Development Tools NCP1910DEMO-B-TLS

Power Management IC Development Tools NCP1910DEMO-B-TLS

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - NCP1910GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
NCP1910GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards NCP1910GEVB
BOARD DEMO NCP1910DEMO-B-TLS

BOARD DEMO NCP1910DEMO-B-TLS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1081821-NCP1910GEVB NCP1910GEVB NCP1910GEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-6,WW107,50 OHM / RoHS - TB-408-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY3676 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers