PFC IC Continuous Conduction (CCM) 245kHz 24-SOIC
PFC IC Continuous Conduction (CCM) 245kHz 24-SOIC
PFC IC Continuous Conduction (CCM) 245kHz 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230111-NCP1910B65DW
Packaging: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width) 23 Lead
Mounting: SMD
Frequency - Switching: 245kHz
Family Name: NCP1910
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MAX15301AA02+TCJK; LTC2950CTS8-2#PBF; LTC2950CTS8-2#TRPBF;
Introduction Date: September 09, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 245kHz 24-SOIC
IC PFC CTRLR CCM 245KHZ 24SOIC
IC PFC CTRLR CCM 245KHZ 24SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCP1910B65DWR2GOSDKR-ND | 1230111-NCP1910B65DWR2G | NCP1910B65DWR2G | NCP1910B65DWR2G | NCP1910B65DWR2G |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCP1910B65DWR2G | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |