Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2)
IC REG LIN POS ADJ 1.2A 6-WDFNW
IC REG LIN POS ADJ 1.2A 6-WDFNW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP187AMTWADJTAGDKR-ND | NCP187AMTWADJTAG | NCP187AMTWADJTAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |