IC REG LINEAR 0.8V 1.2A 6-WDFNW
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-WDFNW (2x2)
IC REG LINEAR 0.8V 1.2A 6-WDFNW
1.2 A LOW IQ LOW DROPOUT VOLTAGE
1.2 A LOW IQ LOW DROPOUT VOLTAGE
1.2 A LOW IQ LOW DROPOUT VOLTAGE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP187AMTW080TAGCT-ND | NCP187AMTW080TAG | NCP187AMTW080TAG | NCP187AMTW080TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |