The NCP187 is a 1.2 A low quiescent current, low dropout linear voltage regulator with power good output, available in WDFN6 and WDFNW6 2x2 mm packages. It operates from 1.5 V to 5.5 V input, delivers 3.3 V fixed output with ±2% accuracy over full load, line, and temperature, and consumes 30 µA quiescent current. The device includes thermal shutdown, current limiting, soft start, and stable operation with 10 µF ceramic output capacitors. It meets ESD sensitivity requirements per AEC-Q100-002 and AEC-Q100-003, with a maximum junction temperature of 150°C and thermal resistance of 51°C/W from junction to ambient.
Mfr: Freescale Semiconductor
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Positive
Output Type: Inverted
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 12V
Voltage Dropout (Max): 0.4V @ 500mA
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays |
| Package Type | SOT3 |