Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable XDFN8-1216, Non-Active Discharge, 3.3V, 3000-REEL Product overview: NCP186BMX330TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186BMX330TAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244863-NCP186BMX330
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-XDFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP186BMX330TAGOSTR,
Base Product Number: NCP186
Voltage Dropout (Max): 0.145V @ 1A
IC REG LINEAR 3.3V 1A 8XDFN
IC REG LINEAR 3.3V 1A 8XDFN
75dB@(1kHz) 1A null 3.3V Positive electrode 5.5V XDFN-8-EP(1.2x1.6) Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators FAST TRANSIENT RESPO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP186BMX330TAGOSCT-ND | 776-NCP186BMX330TAG | 1244863-NCP186BMX330TAG | NCP186BMX330TAG | NCP186BMX330TAG | NCP186BMX330TAG | NCP186BMX330TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A 3.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; Tape & Reel | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |