Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 3V 1A 8XDFN
IC REG LINEAR 3V 1A 8XDFN
IC REG LINEAR 3V 1A 8XDFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP186BMX300TAG-ND | NCP186BMX300TAG | NCP186BMX300TAG | NCP186BMX300TAG | NCP186BMX300TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |