IC REG LINEAR 1.85V 1A 8-XDFN
IC REG LINEAR 1.85V 1A 8-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable XDFN8-1216, Non-Active Discharge, 1.85V, 3000-REEL Product overview: NCP186BMX185TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 1.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 1.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186BMX185TAG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 1.85V 1A 8XDFN
IC REG LINEAR 1.85V 1A 8XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP186BMX185TAGDKR-ND | 776-NCP186BMX185TAG | NCP186BMX185TAG | NCP186BMX185TAG | NCP186BMX185TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A 1.85V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 8-XFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |