IC REG LINEAR 1.8V 1A 8-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
IC REG LINEAR 1.8V 1A 8-XDFN
LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable XDFN8-1216, Non-Active Discharge, 1.8V, 3000-REEL Product overview: NCP186BMX180TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186BMX180TAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 803793-NCP186BMX180T
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 8-XDFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 8-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.285V at 1A
Current - Quiescent (Iq): 140μA
IC REG LINEAR 1.8V 1A 8XDFN
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 1.8V 1A 8XDFN
IC REG LINEAR 1.8V 1A 8XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP186BMX180TAGDKR-ND | 776-NCP186BMX180TAG | 803793-NCP186BMX180TAG | NCP186BMX180TAG | NCP186BMX180TAG | NCP186BMX180TAG | NCP186BMX180TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1 A 1.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP186BMX180TAG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |