LDO Regulator, 1 A, Ultra-Low Dropout, High PSRR, with Enable XDFN8-1216, Non-Active Discharge, 1.75V, 3000-REEL Product overview: NCP186BMX175TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 1.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 1.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186BMX175TAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230109-NCP186BMX175
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-XFDFN Exposed Pad
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: NCP186
Output Voltage: 1.75V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-XDFN (1.6x1.2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.295V @ 1A
Alternative Parts (Cross-Reference): TS1117CW18 RP; TS1117CZ18 C0G; TS1117CM18 RN;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
LDO Voltage Regulators FAST TRANSIENT RESPO
IC REG LINEAR 1.75V 1A 8XDFN
IC REG LINEAR 1.75V 1A 8XDFN
IC REG LINEAR 1.75V 1A 8XDFN
IC REG LINEAR 1.75V 1A 8XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP186BMX175TAG | 1230109-NCP186BMX175TAG | NCP186BMX175TAG-ND | NCP186BMX175TAG | NCP186BMX175TAG | 598-NCP186BMX175TAG | NCP186BMX175TAG | NCP186BMX175TAG |
| Product Name | Low-Power 1 A 1.75V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP186BMX175TAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 1.75V 1A 8XDFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 2.95E-4 volts | 0.2950 volts | 0.2950 volts | 0.2950 volts | 0.1800 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad |