onsemi Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi NCP186AMX330TAG

Description
LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:95mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:95mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi - 68Y0444 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi
68Y0444
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi 68Y0444
LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:95mV; IC Case / Package:XDFN RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:95mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi - 71Y7953 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi
71Y7953
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi 71Y7953
LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi - 59AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi
59AC7164
Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi 59AC7164
LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, XDFN-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 68Y0444 71Y7953
Product Name Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi Ldo, Fixed, 3.3V, 1A, Xdfn-8; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details