Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
3.3V LDO Regulator, 1A, Ultra-Low Dropout, 8-Pin XDFN Product overview: NCP186AMX330TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP186AMX330TAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 844455-NCP186AMX330T
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 8-XDFN (1.6x1.2)
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP186
Categories: Integrated Circuits (ICs)
Case / Package: 8-XDFN (1.6x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP186AMX330TAGOSDKR
XDFN-8-EP(1.2x1.6) Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators Fast Transient Respo
IC REG LINEAR 3.3V 1A 8XDFN
IC REG LINEAR 3.3V 1A 8XDFN
IC REG LINEAR 3.3V 1A 8XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP186AMX330TAGOSDKR-ND | 776-NCP186AMX330TAG | 844455-NCP186AMX330TAG | NCP186AMX330TAG | NCP186AMX330TAG | NCP186AMX330TAG | NCP186AMX330TAG | NCP186AMX330TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 3.3V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP186AMX330TAG | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XDFN (1.6x1.2) | Other; 8-XFDFN Exposed Pad | |||||
| Special Features | Input Overcurrent Protection | Enable |